Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
25,002
in stock
|
Buy Now | |
element14
from US$0.42
|
25,002
in stock
|
Buy Now | |
Farnell
from US$0.41
|
25,002
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
3,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,425
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 121 mΩ ( Typ.)@ VGS = 10 V, ID = 2.8 A |
RDS(on) = 156 mΩ ( Typ.)@ VGS = 5 V, ID = 1.8 A |
Fast Switching Speed |
Low Gate Charge ( Typ.2.9nC) |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
LED TV |
Synchronous Rectification |
Micro Solar Inverters |
End Products |
---|
Consumer Appliances |
Uninterruptible Power Supplies |
Description | FDT1600N10ALZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.8 |
ID Max (A) | 5.6 |
PD Max (W) | 10.42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 160 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.9 |
Ciss Typ (pF) | 169 |
Package Type | SOT-223-4 / TO-261-4 |
Mosfet, N-Ch, 100V, 5.6A, Sot-223 | Newark Electronics |
MOSFET, N-CH, 100V, 5.6A, SOT-223-4 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Ch 100V 5.6A PowerTrench SOT223 | RS |
100V, 5.6A, 160mO SOT-223 | Future Electronics |
Trans MOSFET N-CH 100V 5.6A 4-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDT1600N10ALZ?
Additional datasheets, footprints and schematics for FDT1600N10ALZ are listed on our Part Details page. You can also find images and similar parts to FDT1600N10ALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT1600N10ALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT1600N10ALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT1600N10ALZ fall under?
The FDT1600N10ALZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT1600N10ALZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT1600N10ALZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDT1600N10ALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT1600N10ALZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FDT1600N10ALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT1600N10ALZ often in real-time on the comparison pages.
What if I can't find stock of FDT1600N10ALZ?
You can fill out our help required form which you can use to request a quote for FDT1600N10ALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.