Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0038ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.1V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Mosfet, N Channel, 30V, 0.0038Ohm, 18A, Soic-8 | Newark Electronics |
Trans MOSFET N-CH 30V 18A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS8672S?
Additional datasheets, footprints and schematics for FDS8672S are listed on our Part Details page. You can also find images and similar parts to FDS8672S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8672S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8672S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8672S fall under?
The FDS8672S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDS8672S when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8672S you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8672S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDS8672S have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for FDS8672S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8672S often in real-time on the comparison pages.
What if I can't find stock of FDS8672S?
You can fill out our help required form which you can use to request a quote for FDS8672S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.