Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
1,634
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
3,645
in stock
|
Buy Now | |
element14
from US$0.99
|
3,645
in stock
|
Buy Now | |
Farnell
from US$1.12
|
3,645
in stock
|
Buy Now | |
Avnet Asia
from US$1.00
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
2,155
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 23 mΩ at VGS = 10 V, ID = 7 A |
Max rDS(on) = 36 mΩ at VGS = 6 V, ID = 5.5 A |
High Performance Trench Technology for Extremely Low rDS(on) |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC-DC Conversion |
Description | FDS86141 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 7 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 23 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.7 |
Ciss Typ (pF) | 703 |
Package Type | SOIC-8 |
Mosfet, N Channel, 100V, 7A, 8Soic | Newark Electronics |
MOSFET, N CH, 100V, 7A, 8SOIC | element14 |
Trans MOSFET N-CH 100V 7A 8-Pin SOIC T/R | Avnet Asia |
MOSFET N-Channel 100V 7A SOIC8 | RS |
FDS86141 Series 100 V 7 A 23 mOhm SMT N-Ch PowerTrench« MOSFET - SO-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDS86141?
Additional datasheets, footprints and schematics for FDS86141 are listed on our Part Details page. You can also find images and similar parts to FDS86141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS86141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS86141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS86141 fall under?
The FDS86141 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS86141 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS86141 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS86141 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS86141 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Chip One Stop have stock available or on a lead time for FDS86141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS86141 often in real-time on the comparison pages.
What if I can't find stock of FDS86141?
You can fill out our help required form which you can use to request a quote for FDS86141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.