Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 7.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.011ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.9V |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cont Current Id @ 25°C | 7.5A |
Current Id Max | 7.5A |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 20A |
SMD Marking | FDS6990A |
Voltage Vds | 30V |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1.9V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
Voltage Vgs th Min | 1V |
MOSFET, N, SO-8 | element14 |
Mosfet, N Channel, 30V, 7.5A, Soic-8 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 30V 7.5A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS6990A?
Additional datasheets, footprints and schematics for FDS6990A are listed on our Part Details page. You can also find images and similar parts to FDS6990A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6990A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6990A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6990A fall under?
The FDS6990A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDS6990A when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6990A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6990A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDS6990A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FDS6990A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6990A often in real-time on the comparison pages.
What if I can't find stock of FDS6990A?
You can fill out our help required form which you can use to request a quote for FDS6990A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.