Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,615
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,990
in stock
|
Buy Now | |
element14
from US$0.41
|
4,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,434
in stock
|
Buy Now | |
EBV Elektronik
-
|
52,500
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now |
5.5A, 30V |
RDS(ON) = 38 mΩ @ VGS = 10V |
RDS(ON) = 50 mΩ @ VGS = 4.5V |
Fast switching speed |
Low gate charge |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS6930B |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 5.5 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=50 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=38 |
Qg Typ @ VGS = 4.5 V (nC) | 14.5 |
Qg Typ @ VGS = 10 V (nC) | 2.7 |
Ciss Typ (pF) | 310 |
Package Type | SOIC-8 |
N Channel Mosfet, 30V, Soic | Newark Electronics |
N CHANNEL MOSFET, 30V, SOIC | element14 |
MOSFET N-Channel 30V 5.5A SOIC8 | RS |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 30V 5.5A 8-Pin SOIC T/R | EBV Elektronik |
MOSFET, DUAL N-CH, 30V, 5.5A, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a FDS6930B?
Additional datasheets, footprints and schematics for FDS6930B are listed on our Part Details page. You can also find images and similar parts to FDS6930B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6930B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6930B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6930B fall under?
The FDS6930B is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6930B when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6930B you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6930B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6930B have stock available?
Authorised distributors including Newark Electronics, element14, RS, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for FDS6930B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6930B often in real-time on the comparison pages.
What if I can't find stock of FDS6930B?
You can fill out our help required form which you can use to request a quote for FDS6930B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.