Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
6,673
in stock
|
Buy Now | |
element14
from US$0.50
|
6,673
in stock
|
Buy Now | |
Farnell
from US$0.48
|
6,673
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
21
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1 N-Channel 6.2A, 40V Max. RDS(on) = 29 mΩ at VGS = 10 V Max. RDS(on) = 36 mΩ at VGS = 4.5 V |
Q2 P-Channel -4.4A, -40V Max. RDS(on) = 46 mΩ at VGS = -10 V Max. RDS(on) = 63 mΩ at VGS = -4.5 V |
High power and handling capability in a widelyused surface mount package |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power Supplies |
End Products |
---|
Inverter |
Description | FDS4897C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | ±3 |
ID Max (A) | N: 6.2, P: -4.4 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:36.0,P:63.0 |
RDS(on) Max @ VGS = 10 V (mΩ) | N:29.0,P:46.0 |
Qg Typ @ VGS = 4.5 V (nC) | 16 |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | N: 760, P: 1050 |
Package Type | SOIC-8 |
Mosfet, N & P-Ch, 40V, 6.2A, Soic-8 | Newark Electronics |
MOSFET, N & P-CH, 40V, 6.2A, SOIC-8 | element14 |
MOSFET Dual N/P-Ch 40V 6.2A/4.4A SOIC8 | RS |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N/P-CH 40V 6.2A/4.4A 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDS4897C?
Additional datasheets, footprints and schematics for FDS4897C are listed on our Part Details page. You can also find images and similar parts to FDS4897C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS4897C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS4897C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS4897C fall under?
The FDS4897C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS4897C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS4897C you can contact the distributor directly for product support, shipping queries etc.
Is the FDS4897C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS4897C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for FDS4897C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS4897C often in real-time on the comparison pages.
What if I can't find stock of FDS4897C?
You can fill out our help required form which you can use to request a quote for FDS4897C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.