Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 9.3A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 1W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet, 30V, Soic | Newark Electronics |
Trans MOSFET N/P-CH 30V/20V 9.3A/5.6A 8-Pin SOIC N T/R | Avnet America |
MOSFET, NP CH, 30V/20V, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a FDS4501H?
Additional datasheets, footprints and schematics for FDS4501H are listed on our Part Details page. You can also find images and similar parts to FDS4501H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS4501H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS4501H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS4501H fall under?
The FDS4501H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDS4501H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS4501H you can contact the distributor directly for product support, shipping queries etc.
Is the FDS4501H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDS4501H have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FDS4501H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS4501H often in real-time on the comparison pages.
What if I can't find stock of FDS4501H?
You can fill out our help required form which you can use to request a quote for FDS4501H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.