Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
5,000
in stock
|
Buy Now | |
element14
from US$0.68
|
4,916
in stock
|
Buy Now | |
Farnell
from US$0.65
|
4,916
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
rDS(ON) = 54mΩ(Typ.), VGS = 10V, ID = 4.5A |
Qg(tot) = 11nC (Typ.), VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
Optimized efficiency at high frequencies |
UIS Capability (Single Pulse and Repetitive Pulse) |
Formerly developmental type 82745 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Distributed Power Architectures and VRMs |
Primary Switch for 24V and 48V Systems |
Direct Injection / Diesel Injection Systems |
Electric Valve Train Systems |
End Products |
---|
DC/DC Converters |
Off-line UPS |
High Voltage Synchronous Rectifier |
42V Automotive Load Control |
Description | FDS3992 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 4.5 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 62.0, Q2: 62.0 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.4 |
Ciss Typ (pF) | 750 |
Package Type | SOIC-8 |
Fet 100V 62.0 Mohm So8 Rohs Compliant: Yes |Onsemi FDS3992 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 100V 4.5A 8-Pin SOIC T/R | Avnet America |
MOSFET, N, SO-8 | element14 |
MOSFET, Fairchild, FDS3992 | RS |
Dual N-Channel 100 V 62 mOhm PowerTrench Mosfet SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDS3992?
Additional datasheets, footprints and schematics for FDS3992 are listed on our Part Details page. You can also find images and similar parts to FDS3992 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS3992 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS3992 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS3992 fall under?
The FDS3992 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS3992 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS3992 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS3992 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS3992 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for FDS3992.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS3992 often in real-time on the comparison pages.
What if I can't find stock of FDS3992?
You can fill out our help required form which you can use to request a quote for FDS3992 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.