Status: | Unknown |
---|---|
Series: | FDPF Series |
RoHS: | Unknown |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 1mm |
No. of Fibres | 1Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 65ft |
Reel Length (Metric) | 20m |
Jacket Colour | Grey |
Jacket Material | PE |
Product Range | FDPF Series |
SVHC | No SVHC (15-Jun-2015) |
Attenuation per Metre | -15dB |
Cladding Diameter Compatibility | 2.2 |
Core Diameter | 1mm |
Core Diameter Compatibility | 1mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Outer Diameter | 2.2mm |
Wavelength @ If Max | 700nm |
Wavelength @ If Min | 400nm |
Fibre, Polymer, 1 Core, 20M | Newark Electronics |
FIBRE, POLYMER, 1 CORE, 20M | element14 |
Where can I find additional details, specifications and documents for a FDPF 4001 EH?
Additional datasheets, footprints and schematics for FDPF 4001 EH are listed on our Part Details page. You can also find images and similar parts to FDPF 4001 EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF 4001 EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF 4001 EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF 4001 EH fall under?
The FDPF 4001 EH is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to FDPF 4001 EH when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF 4001 EH you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF 4001 EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDPF 4001 EH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDPF 4001 EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF 4001 EH often in real-time on the comparison pages.
What if I can't find stock of FDPF 4001 EH?
You can fill out our help required form which you can use to request a quote for FDPF 4001 EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.