Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Max rDS(on) = 8.2 mΩ at VGS = 10 V, ID = 13.5 A |
Max rDS(on) = 11.7 mΩat VGS = 4.5 V, ID = 11.5 A |
Advanced package and silicon combination for low rDS(on) and high efficiency |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
DC-DC Merchant Power Supply |
Synchronous Rectifier |
End Products |
---|
Primary Switch in insolated DC-DC |
Load Switch |
Description | FDMS86520L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 22 |
PD Max (W) | 69 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 11.7 |
RDS(on) Max @ VGS = 10 V (mΩ) | 8.2 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 21 |
Ciss Typ (pF) | 3470 |
Package Type | PQFN-8 |
Trans MOSFET N-CH 60V 13.5A 8-Pin Power 56 T/R | Avnet Asia |
Mosfet Transistor, N Channel, 22 A, 60 V, 0.0067 Ohm, 10 V, 1.8 V |Onsemi FDMS86520L | Newark Electronics |
FDMS86520L Series 60 V 22 A 8.2 mOhm N-Ch PowerTrench« MOSFET - Power 56 | Future Electronics |
MOSFET, N CH, 60V, 22A, POWER56 | Farnell |
Where can I find additional details, specifications and documents for a FDMS86520L?
Additional datasheets, footprints and schematics for FDMS86520L are listed on our Part Details page. You can also find images and similar parts to FDMS86520L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86520L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86520L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86520L fall under?
The FDMS86520L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86520L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86520L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86520L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86520L have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FDMS86520L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86520L often in real-time on the comparison pages.
What if I can't find stock of FDMS86520L?
You can fill out our help required form which you can use to request a quote for FDMS86520L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.