Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
2,992
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
5,386
in stock
|
Buy Now | |
element14
from US$2.10
|
5,386
in stock
|
Buy Now | |
Farnell
from US$2.10
|
5,386
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 1.1 mΩ at VGS = 10 V, ID = 32 A |
Max rDS(on) = 1.5 mΩ at VGS = 4.5 V, ID = 27 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
Next generation enhanced body diode technology, engineered for soft recovery |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Description | FDMS8320L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 248 |
PD Max (W) | 104 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1.1 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 58 |
Ciss Typ (pF) | 8350 |
Package Type | PQFN-8 |
Mosfet, N-Ch, 40V, 248A, Power 56-8 | Newark Electronics |
MOSFET, N-CH, 40V, 248A, POWER 56-8 | element14 |
MOSFET N-Ch 40V 100A PowerTrench Power56 | RS |
Single N-Channel 40 V 1.7 mOhm 117 nC 104 W PowerTrench SMT Mosfet - POWER 56-8 | Future Electronics |
Trans MOSFET N-CH 40V 36A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS8320L?
Additional datasheets, footprints and schematics for FDMS8320L are listed on our Part Details page. You can also find images and similar parts to FDMS8320L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS8320L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS8320L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS8320L fall under?
The FDMS8320L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS8320L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS8320L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS8320L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS8320L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDMS8320L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS8320L often in real-time on the comparison pages.
What if I can't find stock of FDMS8320L?
You can fill out our help required form which you can use to request a quote for FDMS8320L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.