Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
8,122
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
8,122
in stock
|
Buy Now | |
element14
from US$1.68
|
8,122
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Avnet Asia
from US$1.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 1.1 mΩ at VGS = 10 V, ID = 36 A |
Max rDS(on) = 1.6 mΩ at VGS = 4.5 V, ID = 32 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS7650 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 267 |
PD Max (W) | 104 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1.55 |
RDS(on) Max @ VGS = 10 V (mΩ) | 0.99 |
Qg Typ @ VGS = 4.5 V (nC) | 43 |
Qg Typ @ VGS = 10 V (nC) | 63 |
Ciss Typ (pF) | 11250 |
Package Type | PQFN-8 |
Mosfet Transistor, N Channel, 60 A, 30 V, 0.0008 Ohm, 10 V, 1.9 V Rohs Compliant: Yes |Onsemi FDMS7650 | Newark Electronics |
MOSFET,N CH,30V,36A,POWER56 | element14 |
30/20V NCH POWER TRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 30V 36A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS7650?
Additional datasheets, footprints and schematics for FDMS7650 are listed on our Part Details page. You can also find images and similar parts to FDMS7650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS7650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS7650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS7650 fall under?
The FDMS7650 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS7650 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS7650 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS7650 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS7650 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMS7650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS7650 often in real-time on the comparison pages.
What if I can't find stock of FDMS7650?
You can fill out our help required form which you can use to request a quote for FDMS7650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.