Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 7.5mohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 1W |
Mosfet Transistor, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMS7600AS?
Additional datasheets, footprints and schematics for FDMS7600AS are listed on our Part Details page. You can also find images and similar parts to FDMS7600AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS7600AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS7600AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS7600AS fall under?
The FDMS7600AS is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS7600AS when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS7600AS you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS7600AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS7600AS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDMS7600AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS7600AS often in real-time on the comparison pages.
What if I can't find stock of FDMS7600AS?
You can fill out our help required form which you can use to request a quote for FDMS7600AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.