Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Q1: Max RDS(on) = 3.25 mOhm at Vgs = 10V |
Q1: Max RDS(on) = 4.0 mOhm at Vgs = 4.5V |
Q2: Max RDS(on) = 0.97 mOhm at Vgs = 10V |
Q2: Max RDS(on) = 1.25 mOhm at Vgs = 4.5V |
Low Inductance Packaging Shortens Rise/Fall Times, Resulting in Lower Switching Losses |
MOSFET Integration Enables Optimum Layout for Lower Circuit Inductance and Reduced Switch Node Ringing |
Applications |
---|
Computing |
Point of Load |
Telecom Power Supplies |
End Products |
---|
Networking |
VGA Cards |
Servers |
Description | FDMS1D2N03DSD |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 16 |
VGS(th) Max (V) | Q1: 2.5 Q2: 3.0 |
ID Max (A) | Q1: 70 Q2: 164 |
PD Max (W) | Q1: 26 Q2: 42 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 4.0 Q2: 1.25 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 3.25 Q2: 0.97 |
Qg Typ @ VGS = 4.5 V (nC) | Q1: 11 Q2: 39 |
Qg Typ @ VGS = 10 V (nC) | Q1: 23 Q2: 84 |
Ciss Typ (pF) | Q1: 1410 Q2: 4860 |
Package Type | PQFN-8 |
MOSFET Array Dual N-CH 30V 19A/37A 8-Pin PQFN T/R | Avnet America |
Mosfet, Dual N-Ch, 30V, 164A, 42W | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMS1D2N03DSD?
Additional datasheets, footprints and schematics for FDMS1D2N03DSD are listed on our Part Details page. You can also find images and similar parts to FDMS1D2N03DSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS1D2N03DSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS1D2N03DSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS1D2N03DSD fall under?
The FDMS1D2N03DSD is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS1D2N03DSD when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS1D2N03DSD you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS1D2N03DSD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS1D2N03DSD have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for FDMS1D2N03DSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS1D2N03DSD often in real-time on the comparison pages.
What if I can't find stock of FDMS1D2N03DSD?
You can fill out our help required form which you can use to request a quote for FDMS1D2N03DSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.