Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.21
Low Power Loss GreenBridgeTM Replaces Diode Bridge |
Self Driving Circuitry for MOSFETs |
Low rDS(on) 100V Rated MOSFETs |
Maximizing Available Power and Voltage |
Eliminating Thermal Design Problems |
IEEE802.3at Compatible Meet Detection and Classification Requirement Work with 2 and 4-pair Architecture Small Backfeed Voltage |
Compact MLP 4.5x5 Package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Network Cameras |
Thin Clients |
Femtocell |
End Products |
---|
IP Phones |
Wireless Access Points |
Microcell |
Description | FDMQ8205A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Quad |
V(BR)DSS Min (V) | - |
VGS Max (V) | - |
VGS(th) Max (V) | - |
ID Max (A) | - |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | - |
Package Type | WDFN-12 |
Greenbridgetm 2 Series Of High-Efficiency Bridge Rectifiers/Reel |Onsemi FDMQ8205A | Newark Electronics |
FDMQ Series 100 V 3 A 2.5 W N-Ch/P-Ch SMT High-Efficiency Bridge Rectifier - MLP | Future Electronics |
MOSFET Array, Complementary Dual N and Dual P Channel, 37 Milliohms, 107 Milliohms, WDFN, 12 Pins | Avnet America |
MOSFET, DUAL N & P -CH, 2.5W, MLP-4 | element14 |
Where can I find additional details, specifications and documents for a FDMQ8205A?
Additional datasheets, footprints and schematics for FDMQ8205A are listed on our Part Details page. You can also find images and similar parts to FDMQ8205A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMQ8205A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMQ8205A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMQ8205A fall under?
The FDMQ8205A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMQ8205A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMQ8205A you can contact the distributor directly for product support, shipping queries etc.
Is the FDMQ8205A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMQ8205A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FDMQ8205A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMQ8205A often in real-time on the comparison pages.
What if I can't find stock of FDMQ8205A?
You can fill out our help required form which you can use to request a quote for FDMQ8205A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.