Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Q1/Q4: N-Channel Max rDS(on) = 110 mΩ at VGS = 10 V, ID = 3 A Max rDS(on) = 175 mΩ at VGS = 6 V, ID = 2.4 A |
Substantial efficiency benefit in PD solutions |
Q2/Q3: P-Channel Max rDS(on) = 190 mΩ at VGS = -10 V, ID = -2.3 A Max rDS(on) = 235 mΩ at VGS = -4.5 V, ID = -2.1 A |
RoHS Compliant |
Applications |
---|
Central Office |
Description | FDMQ8203 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | Q1,Q4:4.0, Q2,Q3: -3.0 |
ID Max (A) | N: 6.0, P: -6.0 |
PD Max (W) | Q1: 22, Q2:37 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | N: 110, P: 190 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.4 |
Ciss Typ (pF) | Q1/Q4= 158, Q2/Q3: 639 |
Package Type | WDFN-12 |
Mosfet, Nnpp Channel, Mlp 4.5X5 | Newark Electronics |
FDMQ8203 Series 100 V 6 A Bridge Rectifier - MLP4 (5 x 5 mm) | Future Electronics |
Trans MOSFET N/P-CH 100V/80V 3.4A/2.6A 12-Pin MLP EP T/R | Avnet America |
MOSFET, NNPP CH, MLP 4.5X5 | element14 |
Where can I find additional details, specifications and documents for a FDMQ8203?
Additional datasheets, footprints and schematics for FDMQ8203 are listed on our Part Details page. You can also find images and similar parts to FDMQ8203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMQ8203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMQ8203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMQ8203 fall under?
The FDMQ8203 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMQ8203 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMQ8203 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMQ8203 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMQ8203 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FDMQ8203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMQ8203 often in real-time on the comparison pages.
What if I can't find stock of FDMQ8203?
You can fill out our help required form which you can use to request a quote for FDMQ8203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.