Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
664
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
664
in stock
|
Buy Now | |
element14
from US$0.97
|
664
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 17 mΩ at VGS = 10 V, ID = 8.2 A |
Max rDS(on) = 27 mΩ at VGS = 4.5 V, ID = 6.7 A |
Termination is Lead-free |
RoHS Compliant |
Applications |
---|
Consumer |
Description | FDMC89521L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 8.2 |
PD Max (W) | 16 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 27 |
RDS(on) Max @ VGS = 10 V (mΩ) | 17 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.9 |
Ciss Typ (pF) | 1228 |
Package Type | WDFN-8 |
PT7 60/20V LL DUAL N-CHANNEL POWER TRENCH MOSFET | Future Electronics |
Mosfet, Dual N-Ch, 60V, 8.2A, Power33 | Newark Electronics |
MOSFET, DUAL N-CH, 60V, 8.2A, POWER33 | element14 |
Transistor MOSFET Array Dual N-CH 60V 8.2A 8-Pin Power 33 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDMC89521L?
Additional datasheets, footprints and schematics for FDMC89521L are listed on our Part Details page. You can also find images and similar parts to FDMC89521L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC89521L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC89521L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC89521L fall under?
The FDMC89521L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC89521L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC89521L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC89521L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC89521L have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for FDMC89521L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC89521L often in real-time on the comparison pages.
What if I can't find stock of FDMC89521L?
You can fill out our help required form which you can use to request a quote for FDMC89521L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.