Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
10,056
in stock
|
Buy Now | |
element14
from US$0.58
|
10,056
in stock
|
Buy Now | |
Farnell
from US$0.62
|
10,056
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,620
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Maximum RDS(on) = 103 mΩ at VGS = 10 V, ID = 3.3 A |
Maximum RDS(on) = 153 mΩ at VGS = 4.5 V, ID = 2.7 A |
HBM ESD protection level >3 KV typical |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Consumer |
Description | FDMC86116LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 7.5 |
PD Max (W) | 19 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 153 |
RDS(on) Max @ VGS = 10 V (mΩ) | 103 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2 |
Ciss Typ (pF) | 232 |
Package Type | WDFN-8 |
Mosfet, N-Ch, 100V, 7.5A, Power 33 | Newark Electronics |
MOSFET, N-CH, 100V, 7.5A, POWER 33-8 | element14 |
MOSFET, Fairchild, FDMC86116LZ | RS |
Trans MOSFET N-CH 100V 3.3A 8-Pin Power 33 T/R | Avnet Silica |
Single N-Channel 100 V 153 mOhm 6 nC 2.3 W Shielded Gate Mosfet - POWER 33-8 | Future Electronics |
Transistor, MOSFET, N-channel, shielded gate, PowerTrench, 100V, 7.5A, 103mOhm | ON Semiconductor FDMC86116LZ | RS Americas |
Where can I find additional details, specifications and documents for a FDMC86116LZ?
Additional datasheets, footprints and schematics for FDMC86116LZ are listed on our Part Details page. You can also find images and similar parts to FDMC86116LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86116LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86116LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86116LZ fall under?
The FDMC86116LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86116LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86116LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86116LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86116LZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for FDMC86116LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86116LZ often in real-time on the comparison pages.
What if I can't find stock of FDMC86116LZ?
You can fill out our help required form which you can use to request a quote for FDMC86116LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.