Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max rDS(on) = 10 mΩ at VGS = 10 V, ID = 12 A |
Max rDS(on) = 14 mΩ at VGS = 4.5 V, ID = 10 A |
Max rDS(on) = 28 mΩ at VGS = 3.2 V, ID = 4 A |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
Server |
Description | FDMC8030 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.8 |
ID Max (A) | 12 |
PD Max (W) | 14 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=14 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=10 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 1462 |
Package Type | WDFN-8 |
MOSFET, DUAL N-CH, 40V, 12A, POWER 33-8 | element14 |
MOSFET, Fairchild, FDMC8030 | RS |
Mosfet, Dual N-Ch, 40V, 12A, Power 33-8 | Newark Electronics |
MOSFET Array, Dual N Channel, 40 V, 12 A, 10 Milliohms, Power 33, 8 Pins | Avnet America |
Where can I find additional details, specifications and documents for a FDMC8030?
Additional datasheets, footprints and schematics for FDMC8030 are listed on our Part Details page. You can also find images and similar parts to FDMC8030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8030 fall under?
The FDMC8030 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8030 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8030 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8030 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for FDMC8030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8030 often in real-time on the comparison pages.
What if I can't find stock of FDMC8030?
You can fill out our help required form which you can use to request a quote for FDMC8030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.