Status: | Active |
---|---|
Series: | FDMC8015L |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 26 mΩ at VGS = 10 V, ID = 7 A |
Max rDS(on) = 36 mΩ at VGS = 4.5 V, ID = 6 A |
Low Profile - 1 mm max in Power 33 |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Consumer |
Description | FDMC8015L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 18 |
PD Max (W) | 24 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 36 |
RDS(on) Max @ VGS = 10 V (mΩ) | 26 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.6 |
Ciss Typ (pF) | 710 |
Package Type | WDFN-8 |
Fet 40V 26.0 Mohm Mlp33/Reel |Onsemi FDMC8015L | Newark Electronics |
FDMC8015L Series 40 V 18 A 26 mOhm N-Ch PowerTrench« MOSFET - MLP-8 | Future Electronics |
Trans MOSFET N-CH 40V 7A 8-Pin Power 33 T/R | Avnet America |
MOSFET, N CH, 40V, 18A, MLP 3.3X3.3 | Farnell |
Where can I find additional details, specifications and documents for a FDMC8015L?
Additional datasheets, footprints and schematics for FDMC8015L are listed on our Part Details page. You can also find images and similar parts to FDMC8015L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8015L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8015L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8015L fall under?
The FDMC8015L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8015L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8015L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8015L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8015L have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FDMC8015L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8015L often in real-time on the comparison pages.
What if I can't find stock of FDMC8015L?
You can fill out our help required form which you can use to request a quote for FDMC8015L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.