Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.005ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.9V |
Power Dissipation Pd | 50W |
Transistor Case Style | Power 33 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Ch. Dual Cool Er Tren/Reel |Onsemi FDMC3020DC | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMC3020DC?
Additional datasheets, footprints and schematics for FDMC3020DC are listed on our Part Details page. You can also find images and similar parts to FDMC3020DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC3020DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC3020DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC3020DC fall under?
The FDMC3020DC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMC3020DC when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC3020DC you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC3020DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMC3020DC have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FDMC3020DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC3020DC often in real-time on the comparison pages.
What if I can't find stock of FDMC3020DC?
You can fill out our help required form which you can use to request a quote for FDMC3020DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.