Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
3,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
4,642
in stock
|
Buy Now | |
element14
from US$0.52
|
4,642
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,642
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
1,035
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 40mΩ at VGS = 10V, ID = 4.8A |
Max rDS(on) = 51mΩ at VGS = 4.5V, ID = 4.3A |
Fast switching speed |
Low gate Charge |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability. |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMB3800N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 4.8 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=51 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=40 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4 |
Ciss Typ (pF) | 350 |
Package Type | WDFN-8 |
Mosfet, Dual N-Ch, 30V, 4.8A, Microfet-8 | Newark Electronics |
MOSFET, DUAL N-CH, 30V, 4.8A, MICROFET-8 | element14 |
ON Semiconductor, FDMB3800N | RS |
MLP, 30V,4.8A,40 OHM, DUAL NCH POWER TRENCH MOSFET | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 4.8A 8-Pin MicroFET T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMB3800N?
Additional datasheets, footprints and schematics for FDMB3800N are listed on our Part Details page. You can also find images and similar parts to FDMB3800N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMB3800N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMB3800N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMB3800N fall under?
The FDMB3800N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMB3800N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMB3800N you can contact the distributor directly for product support, shipping queries etc.
Is the FDMB3800N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMB3800N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDMB3800N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMB3800N often in real-time on the comparison pages.
What if I can't find stock of FDMB3800N?
You can fill out our help required form which you can use to request a quote for FDMB3800N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.