| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.24
| Distributor | Stock | ||
|---|---|---|---|
|
Flip Electronics
from US$0.24
|
45,964
in stock
|
Buy Now |
|
Avnet America
from US$0.30
|
36,000
in stock
|
Buy Now |
|
RS
from US$0.79
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.30
|
0
in stock
|
Buy Now |
|
TME
from US$0.38
|
0
in stock
|
Buy Now |
|
Richardson RFPD
-
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Max rDS(on) = 90 mΩ at VGS = -4.5 V, ID = -2.9 A |
| Max rDS(on)= 130 mmΩ at VGS = -2.5 V, ID = -2.6 A |
| Max rDS(on) = 170 mmΩ at VGS = -1.8 V, ID = -1.7 A |
| Max rDS(on) = 240 mmΩ at VGS = -1.5 V, ID = -1.0 A |
| Low profile - 0.8 mm maximum - in the new package MicroFET 2x2 mm |
| HBM ESD protection level > 2 kV (Note 3) |
| RoHS Compliant |
| Applications |
|---|
| This product is general usage and suitable for many different applications. |
| Description | FDMA3023PZ |
|---|---|
| Compliance | Pb-free Halide free |
| Channel Polarity | P-Channel |
| Configuration | Dual |
| V(BR)DSS Min (V) | -30 |
| VGS Max (V) | 8 |
| VGS(th) Max (V) | -1 |
| ID Max (A) | -2.9 |
| PD Max (W) | 1.4 |
| RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=130 |
| RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=90 |
| RDS(on) Max @ VGS = 10 V (mΩ) | - |
| Qg Typ @ VGS = 4.5 V (nC) | 3.7 |
| Qg Typ @ VGS = 10 V (nC) | 7.9 |
| Ciss Typ (pF) | 400 |
| Package Type | WDFN-6 |
| MOSFET P Channel 30V 6 Pin MicroFET | RS |
| FDMA3023 Series -30 V -2.9 A 90 mOhm Dual P-Ch. PowerTrench® MOSFET - MicroFET-6 | Future Electronics |
| Transistor: P-MOSFET | TME |
| Trans MOSFET P-CH 30V 2.9A 6-Pin WDFN EP T/R | Richardson RFPD |
Where can I find additional details, specifications and documents for a FDMA3023PZ?
Additional datasheets, footprints and schematics for FDMA3023PZ are listed on our Part Details page. You can also find images and similar parts to FDMA3023PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA3023PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA3023PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA3023PZ fall under?
The FDMA3023PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA3023PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA3023PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA3023PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA3023PZ have stock available?
Authorised distributors including Flip Electronics, Avnet America, RS, Future Electronics and TME have stock available or on a lead time for FDMA3023PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA3023PZ often in real-time on the comparison pages.
What if I can't find stock of FDMA3023PZ?
You can fill out our help required form which you can use to request a quote for FDMA3023PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.