Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0282
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1,930
in stock
|
Buy Now | |
element14
from US$0.0470
|
1,930
in stock
|
Buy Now | |
Farnell
from US$0.0465
|
1,930
in stock
|
Buy Now | |
Future Electronics
from US$0.0285
|
-
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now | |
Avnet Asia
from US$0.0295
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDLL485B |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.5 |
trr Max (ns) | - |
CD Max (pF) | 6 |
Package Type | MiniMELF / SOD-80 |
Diode, Small Signal, 0.2A, Sot416 | Newark Electronics |
DIODE, SMALL SIGNAL, 0.2A, SOT416 | element14 |
Diode, Fairchild, FDLL485B | RS |
FDLL485B series 180V 200MA LL34 Small Signal Diode | Future Electronics |
Diode Small Signal Switching 200V 0.2A 2-Pin LL-34 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDLL485B?
Additional datasheets, footprints and schematics for FDLL485B are listed on our Part Details page. You can also find images and similar parts to FDLL485B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDLL485B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDLL485B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDLL485B fall under?
The FDLL485B is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDLL485B when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDLL485B you can contact the distributor directly for product support, shipping queries etc.
Is the FDLL485B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDLL485B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDLL485B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDLL485B often in real-time on the comparison pages.
What if I can't find stock of FDLL485B?
You can fill out our help required form which you can use to request a quote for FDLL485B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.