Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0350
|
100
in stock
|
Buy Now | |
element14
from US$0.06
|
11,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,780
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0427
|
558
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
545
in stock
|
Buy Now | |
Future Electronics
from US$0.0317
|
-
|
Buy Now | |
Avnet America
from US$0.0286
|
-
|
Buy Now | |
Avnet Asia
from US$0.0300
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDLL300A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 150 |
VF Max (V) | 1 |
IR Max (µA) | 0.001 |
IF Max (A) | 0.5 |
trr Max (ns) | - |
CD Max (pF) | 6 |
Package Type | MiniMELF / SOD-80 |
DIODE, SMALL SIGNAL, 125V, DO-213AC | element14 |
Small Signal Diode, Single, 200 Ma, 1 V, 4 A Rohs Compliant: Yes |Onsemi FDLL300A | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 150V 0.2A LL34 | RS |
FDLL300A Series 1 V 200 mA 125 V Max Reverse Voltage Small Signal Diode - LL-34 | Future Electronics |
Diode Small Signal Switching 150V 0.2A 2-Pin LL-34 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDLL300A?
Additional datasheets, footprints and schematics for FDLL300A are listed on our Part Details page. You can also find images and similar parts to FDLL300A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDLL300A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDLL300A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDLL300A fall under?
The FDLL300A is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDLL300A when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDLL300A you can contact the distributor directly for product support, shipping queries etc.
Is the FDLL300A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDLL300A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for FDLL300A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDLL300A often in real-time on the comparison pages.
What if I can't find stock of FDLL300A?
You can fill out our help required form which you can use to request a quote for FDLL300A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.