Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
12,000
in stock
|
Buy Now | |
element14
from US$0.22
|
4,335
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,841
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,385
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
N-Ch 0.22 A, 25 V, RDS(ON) = 4.0 Ω @ VGS= 4.5 V, RDS(ON) = 5.0 Ω @ VGS= 2.7 V |
P-Ch -0.41 A,-25V, RDS(ON) = 1.1 Ω @ VGS= -4.5V, RDS(ON) = 1.5 Ω @ VGS= -2.7V. |
Very small package outline SC70-6. |
Very low level gate drive requirements allowing direct operation in 3 V circuits (V GS(th) < 1.5 V) |
Gate-Source Zener for ESD ruggedness (>6k V Human Body Model). |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6322C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±25 |
VGS Max (V) | -8 |
VGS(th) Max (V) | ±1.5 |
ID Max (A) | N:0.22 , P: -0.41 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:5000, P:1500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 450, P: 1100 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.1 |
Ciss Typ (pF) | 62 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual N & P Channel 25 V 4 Ohm Digital FET SC70-6 | Future Electronics |
25V 1/2 Br N/P 4/1.1 O Rohs Compliant: Yes |Onsemi FDG6322C | Newark Electronics |
Trans MOSFET N/P-CH 25V 0.22A/0.41A 6-Pin SC-70 T/R | Avnet America |
MOSFET, N & P CH, 25V, 0.22A, SC-70-6 | element14 |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
MOSFET N/P-Ch 25V 0.22A/0.41A SC-70-6 | RS |
Where can I find additional details, specifications and documents for a FDG6322C?
Additional datasheets, footprints and schematics for FDG6322C are listed on our Part Details page. You can also find images and similar parts to FDG6322C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6322C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6322C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6322C fall under?
The FDG6322C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6322C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6322C you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6322C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6322C have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Transfer Multisort Elektronik have stock available or on a lead time for FDG6322C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6322C often in real-time on the comparison pages.
What if I can't find stock of FDG6322C?
You can fill out our help required form which you can use to request a quote for FDG6322C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.