Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
element14
from US$0.15
|
52,145
in stock
|
Buy Now | |
Farnell
from US$0.14
|
52,145
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,470,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now |
0.7A, 20V |
RDS(ON) = 400 mΩ @ VGS = 4.5V |
RDS(ON) = 500 mΩ @ VGS = 2.5V |
ESD protection diode (note 3) |
Low gate charge |
High performance trench technology for extremelylow RDS(ON) |
Compact industry standard SC70-6 surface mountpackage |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6317NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.7 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=550 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=400 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.76 1.08 |
Qg Typ @ VGS = 10 V (nC) | 0.76 |
Ciss Typ (pF) | 66.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
MOSFET, DUAL N-CH, 20V, 0.7A, SC-70-6 | element14 |
Transistor MOSFET Array Dual N-CH 20V 0.7A 6-Pin SC-70 T/R | Avnet America |
MOSFET, Fairchild, FDG6317NZ | RS |
N Channel Mosfet, 20V, 700Ma, Full Reel | Newark Electronics |
Dual N-Channel 20 V 400 mOhm PowerTrench« Mosfet - SC-70-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDG6317NZ?
Additional datasheets, footprints and schematics for FDG6317NZ are listed on our Part Details page. You can also find images and similar parts to FDG6317NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6317NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6317NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6317NZ fall under?
The FDG6317NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6317NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6317NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6317NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6317NZ have stock available?
Authorised distributors including element14, Farnell, Avnet America, Avnet Silica and EBV Elektronik have stock available or on a lead time for FDG6317NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6317NZ often in real-time on the comparison pages.
What if I can't find stock of FDG6317NZ?
You can fill out our help required form which you can use to request a quote for FDG6317NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.