Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
–0.6 A, –20 V. |
RDS(ON)= 420 mΩ @ VGS = –4.5 V |
RDS(ON) = 630 mΩ @ VGS = –2.5 V |
Low gate charge |
High performance trench technology for extremelylow RDS(ON) |
Compact industry standard SC70-6 surface mountpackage |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6306P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -0.6 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=630 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=420 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.7 |
Qg Typ @ VGS = 10 V (nC) | 1.4 |
Ciss Typ (pF) | 114 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
MOSFET, DUAL P-CH, -20V, -0.6A, SC-70-6 | element14 |
P Channel Mosfet, -20V, 600Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a FDG6306P?
Additional datasheets, footprints and schematics for FDG6306P are listed on our Part Details page. You can also find images and similar parts to FDG6306P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6306P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6306P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6306P fall under?
The FDG6306P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6306P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6306P you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6306P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6306P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDG6306P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6306P often in real-time on the comparison pages.
What if I can't find stock of FDG6306P?
You can fill out our help required form which you can use to request a quote for FDG6306P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.