FDFNYD1-110(5) Connectors by Multicomp

CRIMP TERMINAL FEMALE RED PK100

Status: Unknown
Series: FDFNYD1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.89

Distributor Stock
Logo for Farnell
Farnell
from US$15.23
1,690
in stock
Buy Now
Logo for element14
element14
from US$7.58
1,689
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.89
-
Buy Now

Specifications

Product Range FDFNYD1 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 2.8mm x 0.51mm
Tab Size - Imperial 0.11" x 0.02"
Wire Size AWG Min 22AWG
Wire Size AWG Max 16AWG
Insulator Colour Red
Conductor Area CSA 1.5mm²
Insulator Material Nylon (Polyamide)
Terminal Material Brass
SVHC No SVHC (27-Jun-2018)


FDFNYD1-110(5) Crimp Terminals / Solder Terminals & Splices by Multicomp Pro

CRIMP TERMINAL, FEMALE, 0.5X2.8MM, CRIMP, RED

Status: Unknown
Series: FDFNYD1 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FDFNYD1 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 2.8mm x 0.51mm
Tab Size - Imperial 0.11" x 0.02"
Wire Size AWG Min 22AWG
Wire Size AWG Max 16AWG
RoHS Compliant Yes

Alternative Descriptions

CRIMP TERMINAL, FEMALE, RED, PK100 | Farnell
Crimp Terminal, Female, 0.5X2.8Mm, Crimp, Red | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDFNYD1-110(5)?

Additional datasheets, footprints and schematics for FDFNYD1-110(5) are listed on our Part Details page. You can also find images and similar parts to FDFNYD1-110(5) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDFNYD1-110(5) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDFNYD1-110(5) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDFNYD1-110(5) fall under?

The FDFNYD1-110(5) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to FDFNYD1-110(5) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDFNYD1-110(5) you can contact the distributor directly for product support, shipping queries etc.

Is the FDFNYD1-110(5) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FDFNYD1-110(5) have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FDFNYD1-110(5).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDFNYD1-110(5) often in real-time on the comparison pages.

What if I can't find stock of FDFNYD1-110(5)?

You can fill out our help required form which you can use to request a quote for FDFNYD1-110(5) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay