Status: | Unknown |
---|---|
Series: | FDFNY1 Series |
RoHS: | Unknown |
Product Range | FDFNY1 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.75mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Quick Disconnect Terminal, Female Quick Disconnect, Fdfny1 Series, 0.187" X 0.032", 4.75Mm X 0.81Mm Rohs Compliant: Yes |Multicomp Pro FDFNY1-187(8)A | Newark Electronics |
TERMINAL, FEMALE QD, 4.75X0.8MM, RED | element14 |
Where can I find additional details, specifications and documents for a FDFNY1-187(8)A?
Additional datasheets, footprints and schematics for FDFNY1-187(8)A are listed on our Part Details page. You can also find images and similar parts to FDFNY1-187(8)A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDFNY1-187(8)A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDFNY1-187(8)A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDFNY1-187(8)A fall under?
The FDFNY1-187(8)A is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FDFNY1-187(8)A when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDFNY1-187(8)A you can contact the distributor directly for product support, shipping queries etc.
Is the FDFNY1-187(8)A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDFNY1-187(8)A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDFNY1-187(8)A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDFNY1-187(8)A often in real-time on the comparison pages.
What if I can't find stock of FDFNY1-187(8)A?
You can fill out our help required form which you can use to request a quote for FDFNY1-187(8)A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.