Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Current Rating | 80A |
No. of Poles | 3 Pole |
Supply Voltage | 600V |
Circuit Breaker Mounting | DIN Rail Panel |
Load Current Max | - |
Trip Time | - |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Current Rating | 80A |
No. of Poles | 3 Pole |
Supply Voltage | 600V |
Circuit Breaker Mounting | DIN Rail, Panel |
FDE MCCB 35 kA @ 480V ELECTRONIC LSIG 3P 15-80A | Eaton - Cutler Hammer FDE308036 | RS Americas |
Electronic Circuit Breaker, 3 Pole, 80A | Newark Electronics |
Where can I find additional details, specifications and documents for a FDE308036?
Additional datasheets, footprints and schematics for FDE308036 are listed on our Part Details page. You can also find images and similar parts to FDE308036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDE308036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDE308036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDE308036 fall under?
The FDE308036 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FDE308036 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDE308036 you can contact the distributor directly for product support, shipping queries etc.
Is the FDE308036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDE308036 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDE308036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDE308036 often in real-time on the comparison pages.
What if I can't find stock of FDE308036?
You can fill out our help required form which you can use to request a quote for FDE308036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.