Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
N-Channel: 40V, 20A, 24mΩ |
P-Channel: -40V, -20A, 54mΩ |
Q1: N-Channel |
Max. RDS(on) = 24mΩ at VGS = 10V, ID = 9.0A |
Max. RDS(on) = 30mΩ at VGS = 4.5V, ID = 7.0A |
Q2: P-Channel |
Max. RDS(on) = 54mΩ at VGS = -10V, ID = -6.5A |
Max. RDS(on) = 70mΩ at VGS = -4.5V, ID = -5.6A |
Fast switching speed |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD8424H |
---|---|
Compliance | Pb-free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | ±3 |
ID Max (A) | ±20.0 |
PD Max (W) | N:30, P: 35 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:30,P:70 |
RDS(on) Max @ VGS = 10 V (mΩ) | N:24,P:54 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 17 |
Ciss Typ (pF) | N: 750, P: 1000 |
Package Type | DPAK-5 |
MOSFET, DUAL, NP, SMD, D-PAK | element14 |
MOSFET Dual N/P-Ch 40V 9A/6.5A TO252-5 | RS |
Dual N/P Channel Mosfet, 40V To-252 | Newark Electronics |
onsemi MOSFET, P-Channel / N-Channel, 40V, TO-252 | Distrelec |
Trans MOSFET N/P-CH 40V 9A/6.5A 5-Pin(4+Tab) TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD8424H?
Additional datasheets, footprints and schematics for FDD8424H are listed on our Part Details page. You can also find images and similar parts to FDD8424H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD8424H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD8424H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD8424H fall under?
The FDD8424H is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD8424H when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD8424H you can contact the distributor directly for product support, shipping queries etc.
Is the FDD8424H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD8424H have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Distrelec have stock available or on a lead time for FDD8424H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD8424H often in real-time on the comparison pages.
What if I can't find stock of FDD8424H?
You can fill out our help required form which you can use to request a quote for FDD8424H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.