Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
32,500
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,700
in stock
|
Buy Now | |
element14
from US$0.43
|
1,700
in stock
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 580mΩ (Typ.)@ VGS = 10V, ID = 2.5A |
Low gate charge (Typ. 5nC) |
Low Crss (Typ. 5pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD7N20TM |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 5 |
PD Max (W) | 43 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 690 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5 |
Ciss Typ (pF) | 185 |
Package Type | DPAK-3 / TO-252-3 |
N-Channel 200 V 0.69 Ohm Surface Mount UniFET Mosfet TO-252-3 | Future Electronics |
Trans MOSFET N-CH 200V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Mosfet, N-Ch, 200V, 5A, To-252Aa-3 | Newark Electronics |
MOSFET, N-CH, 200V, 5A, TO-252AA-3 | element14 |
Where can I find additional details, specifications and documents for a FDD7N20TM?
Additional datasheets, footprints and schematics for FDD7N20TM are listed on our Part Details page. You can also find images and similar parts to FDD7N20TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD7N20TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD7N20TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD7N20TM fall under?
The FDD7N20TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD7N20TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD7N20TM you can contact the distributor directly for product support, shipping queries etc.
Is the FDD7N20TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD7N20TM have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDD7N20TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD7N20TM often in real-time on the comparison pages.
What if I can't find stock of FDD7N20TM?
You can fill out our help required form which you can use to request a quote for FDD7N20TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.