Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
15,837
in stock
|
Buy Now | |
element14
from US$1.15
|
15,837
in stock
|
Buy Now | |
Farnell
from US$1.09
|
15,837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
844
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-55 A, -35 V |
RDS(ON) = 11.6 mΩ @ VGS = -10 V |
RDS(ON) = 18 mΩ @ VGS = -4.5 V |
High performance trench technology for extremely low RDS(ON) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD6637 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -35 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -55 |
PD Max (W) | 57 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 18 |
RDS(on) Max @ VGS = 10 V (mΩ) | 11.6 |
Qg Typ @ VGS = 4.5 V (nC) | 16 |
Qg Typ @ VGS = 10 V (nC) | 25 |
Ciss Typ (pF) | 2370 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet Transistor, P Channel, -13 A, -35 V, 9.7 Mohm, -10 V, -1.6 V Rohs Compliant: Yes |Onsemi FDD6637 | Newark Electronics |
MOSFET, P-CH, -35V, -13A, TO-252-3 | element14 |
MOSFET P-Channel 35V 13A DPAK | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 35V 13A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
P-Channel 35 V 11.6 mOhm Surface Mount PowerTrench Mosfet TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FDD6637?
Additional datasheets, footprints and schematics for FDD6637 are listed on our Part Details page. You can also find images and similar parts to FDD6637 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD6637 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD6637 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD6637 fall under?
The FDD6637 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD6637 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD6637 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD6637 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD6637 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for FDD6637.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD6637 often in real-time on the comparison pages.
What if I can't find stock of FDD6637?
You can fill out our help required form which you can use to request a quote for FDD6637 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.