Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
2,844
in stock
|
Buy Now | |
element14
from US$0.95
|
2,844
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
2,448
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
816
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
rDS(ON) = 24mΩ(Typ.), VGS = 10V, ID = 44A |
Qg(tot) = 24nC (Typ.), VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
Optimized efficiency at high frequencies |
UIS Capability (Single Pulse and Repetitive Pulse) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD3672 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 44 |
PD Max (W) | 135 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 26 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3 |
Ciss Typ (pF) | 1710 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, N, SMD, TO-252 | element14 |
N Channel Mosfet, 100V, 44A, To-252Ab | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 100 V 28 mOhm Surface Mount UltraFET Trench Mosfet TO-252AA | Future Electronics |
Trans MOSFET N-CH 100V 6.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD3672?
Additional datasheets, footprints and schematics for FDD3672 are listed on our Part Details page. You can also find images and similar parts to FDD3672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD3672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD3672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD3672 fall under?
The FDD3672 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD3672 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD3672 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD3672 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD3672 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for FDD3672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD3672 often in real-time on the comparison pages.
What if I can't find stock of FDD3672?
You can fill out our help required form which you can use to request a quote for FDD3672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.