Status: | Unknown |
---|---|
Series: | FDCC0801A Series |
RoHS: | Unknown |
No distributors results available
Character Count x Line | 8 x 1 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Cyrillic |
Display Mode | Transflective |
Character Size | 10.75mm |
LCD Display Type | STN |
Module Size | 84mm x 44mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | COB |
Backlighting Colour | Yellow / Green |
Product Range | FDCC0801A Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a FDCC0801A-FLYYBW-51LR?
Additional datasheets, footprints and schematics for FDCC0801A-FLYYBW-51LR are listed on our Part Details page. You can also find images and similar parts to FDCC0801A-FLYYBW-51LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDCC0801A-FLYYBW-51LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDCC0801A-FLYYBW-51LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDCC0801A-FLYYBW-51LR fall under?
The FDCC0801A-FLYYBW-51LR is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to FDCC0801A-FLYYBW-51LR when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDCC0801A-FLYYBW-51LR you can contact the distributor directly for product support, shipping queries etc.
Is the FDCC0801A-FLYYBW-51LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDCC0801A-FLYYBW-51LR have stock available?
There is no stock from authorised distributors for FDCC0801A-FLYYBW-51LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDCC0801A-FLYYBW-51LR often in real-time on the comparison pages.
What if I can't find stock of FDCC0801A-FLYYBW-51LR?
You can fill out our help required form which you can use to request a quote for FDCC0801A-FLYYBW-51LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.