Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,989
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
Schukat Electronic
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 16 mΩ at VGS = 10 V, ID = 8.0 A |
Max rDS(on) = 18 mΩ at VGS = 4.5 V, ID = 7.5 A |
High performance trench technology for extremely low rDS(on) |
Fast switching speed |
RoHS Compliant |
Applications |
---|
Notebook PC |
Description | FDC8878 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 8 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 18 |
RDS(on) Max @ VGS = 10 V (mΩ) | 16 |
Qg Typ @ VGS = 4.5 V (nC) | 2.5 |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | 782 |
Package Type | TSOT-23-6 |
Mosfet, N-Ch, 30V, 8A, Supersot-6 | Newark Electronics |
FDC8878 Series 30 V 8 A 16 mOhm SMT N-Channel Power Trench Mosfet - SSOT-6 | Future Electronics |
Trans MOSFET N-CH 30V 8A 6-Pin SSOT T/R | Avnet America |
MOSFET, N-CH, 30V, 8A, SUPERSOT-6 | element14 |
N-Ch 30V 8A 1,6W 0,016R SOT23-6 | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDC8878?
Additional datasheets, footprints and schematics for FDC8878 are listed on our Part Details page. You can also find images and similar parts to FDC8878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC8878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC8878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC8878 fall under?
The FDC8878 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC8878 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC8878 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC8878 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC8878 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDC8878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC8878 often in real-time on the comparison pages.
What if I can't find stock of FDC8878?
You can fill out our help required form which you can use to request a quote for FDC8878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.