FDC6401N MOSFETs by ON Semiconductor

Dual N-Channel PowerTrench® MOSFET, 2.5V Specified, 20V, 3.0A, 70mΩ


This Dual N-Channel MOSFET has been designed specifically to improve the overall efficiency of DC/DC converters using either synchronous or conventional switching PWM controllers. It has been optimized for low gate charge, low RDS(ON) and fast switching speed.

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for RS
RS
from US$0.26
7,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.21
156,000
in stock
Buy Now
Logo for element14
element14
from US$0.24
10,491
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
5,845
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.26
5,845
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.32
2,603
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

3.0 A, 20 V
RDS(ON) = 70 mΩ @ VGS = 4.5 V
RDS(ON) = 95 mΩ @ VGS = 2.5 V
Low gate charge
High performance trench technology for extremelylow RDS(on)
High power and current handling capability
Applications
This product is general usage and suitable for many different applications.

Specifications

Description FDC6401N
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Dual
V(BR)DSS Min (V) 20
VGS Max (V) 12
VGS(th) Max (V) 1.5
ID Max (A) 3
PD Max (W) 0.96
RDS(on) Max @ VGS = 2.5 V (mΩ) Q1=Q2=95
RDS(on) Max @ VGS = 4.5 V (mΩ) Q1=Q2=70
RDS(on) Max @ VGS = 10 V (mΩ) -
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 3.3
Ciss Typ (pF) 324
Package Type TSOT-23-6

Alternative Descriptions

Dual N-Channel 20 V 70 mOhm 2.5V Specified PowerTrench Mosfet SSOT-6 | Future Electronics
Transistor Polarity:Dual N Channel | element14
MOSFET, Fairchild, FDC6401N | RS
Dual Mosfet, Dual N Channel, 3 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant: Yes |Onsemi FDC6401N | Newark Electronics
MOSFET, DUAL, N, SMD, SUPERSOT-6 | Farnell
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik
Transistor MOSFET Array Dual N-CH 20V 3A 6-Pin TSOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDC6401N?

Additional datasheets, footprints and schematics for FDC6401N are listed on our Part Details page. You can also find images and similar parts to FDC6401N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDC6401N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6401N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDC6401N fall under?

The FDC6401N is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDC6401N when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6401N you can contact the distributor directly for product support, shipping queries etc.

Is the FDC6401N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDC6401N have stock available?

Authorised distributors including Future Electronics, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for FDC6401N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDC6401N often in real-time on the comparison pages.

What if I can't find stock of FDC6401N?

You can fill out our help required form which you can use to request a quote for FDC6401N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay