Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
6,377
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
50,005
in stock
|
Buy Now | |
element14
from US$0.23
|
50,005
in stock
|
Buy Now | |
Farnell
from US$0.22
|
50,005
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
25 V, 0.68 A continuous, 2 A Peak |
RDS(ON) = 0.6 Ω @ VGS = 2.7 V |
RDS(ON) = 0.45 Ω @ VGS= 4.5 V |
Very low level gate drive requirements allowing direct operation in 3V circuits. VGS(th) < 1.5 V |
Gate-Source Zener for ESD ruggedness. >6kV Human Body Model |
Replace multiple NPN digital transistors (IMHxA series) with one DMOS FET |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6303N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.68 |
PD Max (W) | 0.9 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=600 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=450 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 3.5 |
Qg Typ @ VGS = 10 V (nC) | 1.64 |
Ciss Typ (pF) | 50 |
Package Type | TSOT-23-6 |
Dual Mosfet, Dual N Channel, 680 Ma, 25 V, 450 Mohm, 4.5 V, 800 Mv Rohs Compliant: Yes |Onsemi FDC6303N | Newark Electronics |
MOSFET, DUAL, N, SMD, SUPERSOT-6 | element14 |
Dual N-Channel 25 V 0.45 Ohm Surface Mount Digital FET - SSOT-6 | Future Electronics |
MOSFET Dual N-Ch 25V 0.68A SuperSOT6 | RS |
Transistor, digital FET, dual N-channel, MOSFET, 25V, 0.68A, SUPERSOT6 | ON Semiconductor FDC6303N | RS Americas |
Transistor MOSFET Array Dual N-CH 25V 0.68A 6-Pin TSOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDC6303N?
Additional datasheets, footprints and schematics for FDC6303N are listed on our Part Details page. You can also find images and similar parts to FDC6303N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6303N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6303N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6303N fall under?
The FDC6303N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6303N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6303N you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6303N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6303N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for FDC6303N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6303N often in real-time on the comparison pages.
What if I can't find stock of FDC6303N?
You can fill out our help required form which you can use to request a quote for FDC6303N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.