Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
31,513
in stock
|
Buy Now | |
element14
from US$0.21
|
31,513
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,422
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now |
25 V, 0.22 A continuous, 0.5 A Peak |
RDS(ON) = 5 Ω @ VGS= 2.7 V |
RDS(ON) = 4 Ω @ VGS= 4.5 V |
Very low level gate drive requirements allowing direct operation in 3V circuits. VGS(th) < 1.5V |
Gate-Source Zener for ESD ruggedness. >6kV Human Body Model |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6301N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.22 |
PD Max (W) | 0.9 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=5000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=4000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.49 1.64 |
Qg Typ @ VGS = 10 V (nC) | 0.49 |
Ciss Typ (pF) | 9.5 |
Package Type | TSOT-23-6 |
Transistor Polarity:Dual N Channel | element14 |
MOSFET, NN CH, 25V, 0.22A, SSOT6 | Farnell |
Dual N-Channel 25 V 4 Ohm Surface Mount Digital FET - SSOT-6 | Future Electronics |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 25V 0.22A 6-Pin TSOT-23 T/R | EBV Elektronik |
25V Dual N-Fet 4 O Ssot6 Rohs Compliant: Yes |Onsemi FDC6301N | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC6301N?
Additional datasheets, footprints and schematics for FDC6301N are listed on our Part Details page. You can also find images and similar parts to FDC6301N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6301N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6301N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6301N fall under?
The FDC6301N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6301N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6301N you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6301N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6301N have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for FDC6301N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6301N often in real-time on the comparison pages.
What if I can't find stock of FDC6301N?
You can fill out our help required form which you can use to request a quote for FDC6301N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.