Status: | Active |
---|---|
Series: | FDC5661N_F085 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
27,000
in stock
|
Buy Now | |
element14
from US$0.20
|
6,929
in stock
|
Buy Now | |
Farnell
from US$0.20
|
6,929
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 47mO at VGS = 10V, ID = 4.3A |
RDS(on) = 60mO at VGS = 4.5V, ID = 4A |
Typ Qg(TOT) = 14.5nC at VGS = 10V |
Low Miller Charge |
Qualified to AEC Q101 |
RoHS Compliant |
Applications |
---|
Infotainment |
Infotainment |
Power Train |
Comfort and Convenience |
Vehicle Security Systems |
End Products |
---|
Portable Navigation |
Other |
Safety and Control |
Body Electronics |
Other Automotive |
Description | FDC5661N_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 4 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 60 |
RDS(on) Max @ VGS = 10 V (mΩ) | 47 |
Qg Typ @ VGS = 4.5 V (nC) | 0.22 |
Qg Typ @ VGS = 10 V (nC) | 14.5 |
Ciss Typ (pF) | 763 |
Package Type | TSOT-23-6 |
Nmos Ssot6 60V 47 Mohm Rohs Compliant: Yes |Onsemi FDC5661N-F085 | Newark Electronics |
Trans MOSFET N-CH 60V 4.3A 6-Pin SuperSOT T/R | Avnet America |
MOSFET, N-CH, 60V, 4.3A, 150DEG C, 1.6W | element14 |
FDC5661N Series 60 V 4.3 A 60 mOhm N-Ch Logic Level Power Trench Mosfet - SSOT-6 | Future Electronics |
ON Semiconductor, FDC5661N-F085 | RS |
Transistor, MOSFET, N-channel, logic level, 60V, 4A, 60mOhm, UIS capability | ON Semiconductor FDC5661N-F085 | RS Americas |
Where can I find additional details, specifications and documents for a FDC5661N-F085?
Additional datasheets, footprints and schematics for FDC5661N-F085 are listed on our Part Details page. You can also find images and similar parts to FDC5661N-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC5661N-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC5661N-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC5661N-F085 fall under?
The FDC5661N-F085 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC5661N-F085 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC5661N-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC5661N-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC5661N-F085 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for FDC5661N-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC5661N-F085 often in real-time on the comparison pages.
What if I can't find stock of FDC5661N-F085?
You can fill out our help required form which you can use to request a quote for FDC5661N-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.