Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
1,942
in stock
|
Buy Now | |
Future Electronics
from US$2.35
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
1,942
in stock
|
Buy Now | |
element14
from US$2.47
|
1,942
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Typical RDS(on) = 1.1 mΩ at VGS = 10V, ID = 80 A |
Typical Qg(tot) = 172 nC at VGS = 10V, ID = 80 A |
UIS Capability |
RoHS Compliant |
Applications |
---|
Industrial Motor Drive |
Industrial Automation |
Battery Protection |
Universal Power Supply |
Energy Storage |
End Products |
---|
Industrial Power Supply |
Battery Operated Tools |
Solar Inverters |
Energy Inverters |
Load Switch |
Description | FDBL0150N80 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 300 |
PD Max (W) | 429 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1.4 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 172 |
Ciss Typ (pF) | 12800 |
Package Type | TO-LL 8L |
MOSFET N-CH 80V 300A | Future Electronics |
Mosfet, N-Ch, 80V, 300A, Mo-299A-8 | Newark Electronics |
MOSFET, N-CH, 80V, 300A, MO-299A-8 | element14 |
Power MOSFET, N Channel, 80 V, 300 A, 1.4 Milliohms, MO-299A, 8 Pins, Surface Mount | Avnet Silica |
Where can I find additional details, specifications and documents for a FDBL0150N80?
Additional datasheets, footprints and schematics for FDBL0150N80 are listed on our Part Details page. You can also find images and similar parts to FDBL0150N80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDBL0150N80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDBL0150N80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDBL0150N80 fall under?
The FDBL0150N80 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDBL0150N80 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDBL0150N80 you can contact the distributor directly for product support, shipping queries etc.
Is the FDBL0150N80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDBL0150N80 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for FDBL0150N80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDBL0150N80 often in real-time on the comparison pages.
What if I can't find stock of FDBL0150N80?
You can fill out our help required form which you can use to request a quote for FDBL0150N80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.