Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max RDS(on) = 3.5mΩ at VGS = 10V, ID = 75A |
Fast Switching Speed |
Low Gate Charge |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
DC-DC Synchronous Rectification |
End Products |
---|
DC-DC Primary Bridge |
Hot Swap |
Description | FDB86135 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 176 |
PD Max (W) | 227 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 89 |
Ciss Typ (pF) | 5485 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET, Fairchild, FDB86135 | RS |
Fet 100V 3.5 Mohm D2Pak/Reel |Onsemi FDB86135 | Newark Electronics |
Trans MOSFET N-CH 100V 176A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 100V, 120A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a FDB86135?
Additional datasheets, footprints and schematics for FDB86135 are listed on our Part Details page. You can also find images and similar parts to FDB86135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB86135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB86135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB86135 fall under?
The FDB86135 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB86135 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB86135 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB86135 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB86135 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDB86135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB86135 often in real-time on the comparison pages.
What if I can't find stock of FDB86135?
You can fill out our help required form which you can use to request a quote for FDB86135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.