Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 1.8mΩ ( Typ.) @ VGS = 10V, ID = 75A |
Fast switching speed |
Low Gate Charge |
High performance trench technology for extremely low RDS(on) |
High power and current handling capability |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Other Data Processing |
Description | FDB024N06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 265 |
PD Max (W) | 395 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.4 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 174 |
Ciss Typ (pF) | 11190 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET N-CH 60V 265A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, Fairchild, FDB024N06 | RS |
Fet 60V 2.4 Mohm D2Pak Rohs Compliant: Yes |Onsemi FDB024N06 | Newark Electronics |
MOSFET, N-CH, 60V, 120A, TO-263AB-3 | Farnell |
Where can I find additional details, specifications and documents for a FDB024N06?
Additional datasheets, footprints and schematics for FDB024N06 are listed on our Part Details page. You can also find images and similar parts to FDB024N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB024N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB024N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB024N06 fall under?
The FDB024N06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB024N06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB024N06 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB024N06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB024N06 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for FDB024N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB024N06 often in real-time on the comparison pages.
What if I can't find stock of FDB024N06?
You can fill out our help required form which you can use to request a quote for FDB024N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.