Status: | Unknown |
---|---|
Series: | FD Series |
RoHS: | Unknown |
Cable Span | 12m |
---|---|
Contact Configuration | DPST-NC |
Contact Voltage AC Max | 500V |
Contact Current AC Max | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Product Range | FD Series |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Rope Operated |
Approval Bodies | CSA EN UL |
Conduit Thread Size | PG13.5 |
External Length / Height | 131mm |
External Width | 40mm |
IP / NEMA Rating | IP66 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Operation | Straight |
Range | 12m |
Rope Span Max | 12m |
SWITCH, GRABWIRE S, 2N/C | element14 |
Where can I find additional details, specifications and documents for a FD978?
Additional datasheets, footprints and schematics for FD978 are listed on our Part Details page. You can also find images and similar parts to FD978 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FD978 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FD978 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FD978 fall under?
The FD978 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to FD978 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FD978 you can contact the distributor directly for product support, shipping queries etc.
Is the FD978 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FD978 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FD978.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FD978 often in real-time on the comparison pages.
What if I can't find stock of FD978?
You can fill out our help required form which you can use to request a quote for FD978 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.