Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thickness | 0.05mm |
---|---|
Conductive Material | Acrylic Polymer |
Thermal Conductivity | 0.85W/m.K |
Thermal Impedance | - |
Volume Resistivity | - |
External Length | 305mm |
External Width | 305mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Isolation Voltage | 500V |
THERMAL TAPE, ADHESIVE, 0.85W/M.K | element14 |
Thermal Interface Pad, 305X305X0.05Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a FCTS73-05N?
Additional datasheets, footprints and schematics for FCTS73-05N are listed on our Part Details page. You can also find images and similar parts to FCTS73-05N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCTS73-05N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCTS73-05N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCTS73-05N fall under?
The FCTS73-05N is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to FCTS73-05N when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCTS73-05N you can contact the distributor directly for product support, shipping queries etc.
Is the FCTS73-05N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCTS73-05N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FCTS73-05N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCTS73-05N often in real-time on the comparison pages.
What if I can't find stock of FCTS73-05N?
You can fill out our help required form which you can use to request a quote for FCTS73-05N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.