FCT73L-25 Heatsinks & Thermal Management by AMEC Thermasol

THERMAL TAPE ADHESIVE UL 1.0W/M.K

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.84

Distributor Stock
Logo for Farnell
Farnell
from US$18.03
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.84
31
in stock
Buy Now
Logo for element14
element14
from US$15.90
31
in stock
Buy Now

Specifications

Thickness 0.25mm
Conductive Material Acrylic Polymer
Thermal Conductivity 1W/m.K
Thermal Impedance 0.85°C/W
Volume Resistivity -
External Length 305mm
External Width 305mm
Product Range -
SVHC No SVHC (15-Jan-2019)
External Length / Height 305mm
Isolation Voltage 5000V
Length 305mm

Alternative Descriptions

Thermal Tape, Adhesive, Ul, 1.0W/M.k | Newark Electronics
THERMAL TAPE, ADHESIVE, UL, 1.0W/M.K | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCT73L-25?

Additional datasheets, footprints and schematics for FCT73L-25 are listed on our Part Details page. You can also find images and similar parts to FCT73L-25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCT73L-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCT73L-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCT73L-25 fall under?

The FCT73L-25 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.

Can I view similar or alternative parts?

You can view similar parts to FCT73L-25 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCT73L-25 you can contact the distributor directly for product support, shipping queries etc.

Is the FCT73L-25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FCT73L-25 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FCT73L-25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCT73L-25 often in real-time on the comparison pages.

What if I can't find stock of FCT73L-25?

You can fill out our help required form which you can use to request a quote for FCT73L-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay