Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Compliant |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
974
in stock
|
Buy Now | |
TTI Europe
from US$1.41
|
43,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.35
|
4,978
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
2,335
in stock
|
Buy Now | |
element14
from US$1.58
|
2,335
in stock
|
Buy Now | |
Farnell
from US$1.70
|
2,335
in stock
|
Buy Now | |
CoreStaff
from US$1.23
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
985
in stock
|
Buy Now | |
Avnet Abacus
-
|
57,000
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now |
Capacitance | 0.22F |
---|---|
Voltage Rating | 3.5V |
Product Range | FC Series |
Capacitance Tolerance | +80%, -20% |
Lifetime @ Temperature | 1000 hours @ 70°C |
ESR | 50ohm |
RoHS Compliant | Yes |
0.22F 3.5V SUPER CAP | TTI Europe |
SMD SuperCap 0,22F 3,5V 10,7x5,5mm | Schukat Electronic |
Cap, 0.22F, 3.5V, Super Cap, Smd | Newark Electronics |
CAP, 0.22F, 3.5V, SUPER CAP, SMD | element14 |
Supercapacitor 0.22F 3.5 VDC SMD V-Chip | RS |
Supercapacitor, EDLC, 0.22 F, 3.5 V, -20%, +80%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a FCS0V224ZFTBR24?
Additional datasheets, footprints and schematics for FCS0V224ZFTBR24 are listed on our Part Details page. You can also find images and similar parts to FCS0V224ZFTBR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCS0V224ZFTBR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCS0V224ZFTBR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCS0V224ZFTBR24 fall under?
The FCS0V224ZFTBR24 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FCS0V224ZFTBR24 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCS0V224ZFTBR24 you can contact the distributor directly for product support, shipping queries etc.
Is the FCS0V224ZFTBR24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCS0V224ZFTBR24 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for FCS0V224ZFTBR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCS0V224ZFTBR24 often in real-time on the comparison pages.
What if I can't find stock of FCS0V224ZFTBR24?
You can fill out our help required form which you can use to request a quote for FCS0V224ZFTBR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.