Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector Type | TosLink |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Optical Rx & Rca Conn, R/A Jack, Panel | Newark Electronics |
OPTICAL RX & RCA CONN, R/A JACK, PANEL | element14 |
Connection (components): ORJ-6 | Conrad |
Cliff Optical Connector with RCA, Right Angle, Plug, Black / Silver | Distrelec |
Where can I find additional details, specifications and documents for a FCR684206R?
Additional datasheets, footprints and schematics for FCR684206R are listed on our Part Details page. You can also find images and similar parts to FCR684206R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR684206R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR684206R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR684206R fall under?
The FCR684206R is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FCR684206R when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR684206R you can contact the distributor directly for product support, shipping queries etc.
Is the FCR684206R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR684206R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for FCR684206R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR684206R often in real-time on the comparison pages.
What if I can't find stock of FCR684206R?
You can fill out our help required form which you can use to request a quote for FCR684206R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.