Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | EMI / RFI Screen |
---|---|
For Use With | Cliff Electronic S1C StackJacks Series 6.35mm Sockets |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Emi/Rfi Screen, 6.35Mm Jack Socket | Newark Electronics |
Grounding washer | Transfer Multisort Elektronik |
EMI / RFI SCREEN, 6.35MM JACK SOCKET | element14 |
Where can I find additional details, specifications and documents for a FCR14426?
Additional datasheets, footprints and schematics for FCR14426 are listed on our Part Details page. You can also find images and similar parts to FCR14426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR14426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR14426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR14426 fall under?
The FCR14426 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to FCR14426 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR14426 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR14426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR14426 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for FCR14426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR14426 often in real-time on the comparison pages.
What if I can't find stock of FCR14426?
You can fill out our help required form which you can use to request a quote for FCR14426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.